EN
  • EN
  • DE

SN74LVC1G17YEAR

Part No SN74LVC1G17YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names -296-15566-1,-SN74LVC1G17YEARR,-296-15566-1,296-15566-2,296-15566-1R,296-15566-2R,296-15566-1,2156-SN74LVC1G17YEAR-TITR,TEXTISSN74LVC1G17YEAR,-296-15566-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259418-SN74LVC1G17YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17YEAR CAD Model

Description

Overview of SN74LVC1G17YEAR

The SN74LVC1G17YEAR is a high-performance, single Schmitt-trigger buffer designed by Texas Instruments to provide a high-speed interface between two voltage domains. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed voltage systems. It is specifically engineered to handle digital signals with varying input transition speeds, thereby enhancing the integrity of the signal waveform by providing hysteresis at the input stage.

Key Features

  • Voltage Range: The device operates on a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Hysteresis: The Schmitt-trigger action at the input provides a cleaner output signal by enabling a higher noise threshold, which is particularly beneficial in noisy environments or when dealing with slow input transition rates.
  • Low Power Consumption: It is characterized by its low static and dynamic power consumption, conserving energy in battery-powered and power-sensitive applications.
  • High-Speed Operation: The buffer is capable of fast propagation delays, ensuring quick response times in high-speed digital systems.
  • Drive Capability: The SN74LVC1G17YEAR is capable of driving up to 50 mA, allowing it to drive multiple loads or LEDs.
  • Compatibility: It is designed to be compatible with a wide range of standard logic families through its flexible voltage range and input/output structure.

Applications

With its robust design and versatile features, the SN74LVC1G17YEAR is ideal for a variety of applications, including:

  • Signal conditioning for noisy environments
  • Level translation in multi-voltage systems
  • Line driving where signal integrity is crucial
  • Glitch-free power-up sequencing
  • General-purpose logic buffering

Package and Quality

The SN74LVC1G17YEAR is available in a compact SOT (small-outline transistor) package, which is suitable for space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and validation across various conditions for reliable performance in commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess