EN
  • EN
  • DE

SN74LVC1G14DSF2

Part No SN74LVC1G14DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1-INP 6SON / Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39V ~ 1.87V
Logic Level - High 1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number SN74LVC1G
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 1257721-SN74LVC1G14DSF2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DSF2 CAD Model

Description

The SN74LVC1G14DSF2 is a cutting-edge single Schmitt-trigger inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC family, which indicates low-voltage CMOS technology, offering a balance between speed and low power consumption.

Key Features

  • Logic Type: The SN74LVC1G14DSF2 is a Schmitt-trigger inverter, which means it provides hysteresis at the input, allowing for noise immunity and a cleaner output signal, especially in environments with high levels of electrical noise.
  • Operating Voltage: It operates at a wide range of supply voltages from 1.65V to 5.5V, making it versatile for various applications, from battery-operated devices to industrial-level equipment.
  • Output Drive Capability: This device can drive up to 24mA at the output, offering a good balance between power consumption and driving capability.
  • Compatibility: The inputs are 5V tolerant, allowing interfacing with multiple logic levels without the need for external level shifters.
  • Package: Offered in a small 6-pin SOT-363 package, it is ideal for space-constrained applications.
  • Performance: It features low ON-state resistance, ensuring fast propagation delays and minimal signal distortion.

Applications

The SN74LVC1G14DSF2 is suitable for a broad array of applications, including but not limited to:

  • Wave shaping and signal processing
  • Glitch removal on digital lines
  • Oscillator circuits
  • Logic level translation
  • Portable and battery-powered electronics

Quality and Environmental Compliance

Texas Instruments is committed to high standards of quality and environmental responsibility. The SN74LVC1G14DSF2 is RoHS compliant, ensuring that it is free from hazardous substances, making it suitable for use in a variety of environmentally sensitive applications.

Conclusion

In conclusion, the SN74LVC1G14DSF2 from Texas Instruments is a robust, versatile, and reliable component for any design requiring a single Schmitt-trigger inverter. Its low power consumption, wide operating voltage range, and compatibility with multiple logic levels make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess