EN
  • EN
  • DE

TFDS3000

Part No TFDS3000
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Integrated Infrared Transceiver Module IrDA (SIR)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1266835-TFDS3000
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFDS3000 CAD Model

Description

The TFDS3000 is a series of infrared (IR) receivers manufactured by TEMIC Semiconductors (now Vishay). These devices are designed for remote control systems and other applications requiring IR signal detection. They integrate a photodiode, amplifier, and demodulator into a single package, providing a compact and reliable solution for IR reception.

Applications:

  • Remote control systems: For TVs, DVD players, set-top boxes, and other consumer electronics.
  • Light curtains: For safety applications in industrial equipment.
  • Proximity sensors: For detecting the presence of objects.
  • IR data communication: For short-range wireless data transfer.

Features:

  • Integrated photodiode, amplifier, and demodulator: Reduces component count and simplifies circuit design.
  • High sensitivity: Detects weak IR signals.
  • Immunity to ambient light: Minimizes interference from sunlight and artificial light.
  • AGC (Automatic Gain Control): Adjusts the amplifier gain to compensate for variations in signal strength.
  • Supply voltage: Operates from a single 2.7V to 5.5V power supply.
  • Carrier frequency: Optimized for different carrier frequencies commonly used in remote control systems (e.g., 36 kHz, 38 kHz, 40 kHz).

Benefits:

  • Reliable IR signal detection: Provides robust performance in various environments.
  • Simple integration: Compact package and integrated functionality simplify system design.
  • Reduced system cost: Integrated solution reduces the need for external components.
  • Improved performance: AGC and ambient light immunity enhance signal quality.

Technical Specifications:

The TFDS3000 is typically packaged in a molded plastic package. It operates over a temperature range of -25°C to +85°C. The typical reception range is up to 10 meters, depending on the transmitter power and environmental conditions. Different versions of the TFDS3000 are available with different carrier frequencies to match specific remote control standards.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess