EN
  • EN
  • DE

SN74LVC1G14DRLRG4

Part No SN74LVC1G14DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHMT-TRIG INVRT SOT-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1100401-SN74LVC1G14DRLRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DRLRG4 CAD Model

Description

Product Overview: SN74LVC1G14DRLRG4 by Texas Instruments

The SN74LVC1G14DRLRG4 is a high-performance, single Schmitt-trigger inverter device designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device is specifically engineered to handle 3.3V and 5V applications, making it a versatile choice for various digital logic systems.

Key Features

  • Logic Type: Schmitt-Trigger Inverter
  • Supply Voltage Range: 1.65V to 5.5V
  • Logic Level Compatibility: LVTTL, LVCMOS
  • Output Drive Capacity: ±24mA at 3.3V
  • Package: SOT-5X3, 6-pin SOT (DRL)
  • Operating Temperature Range: -40°C to +125°C

The SN74LVC1G14DRLRG4 is designed to offer a high degree of flexibility in system design due to its wide operating voltage range and high drive strength. Its Schmitt-trigger input circuitry provides a hysteresis that enhances noise immunity and allows for slow input transition rates, which is particularly useful in applications where signal integrity may be compromised by a noisy environment.

Applications

The device is commonly used in a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Interface and level translation
  • Portable and battery-powered electronics

Due to its small footprint and low power consumption, the SN74LVC1G14DRLRG4 is an excellent choice for space-constrained applications such as smartphones, tablets, and other portable devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G14DRLRG4 is no exception. The device is RoHS compliant and is designed to meet or exceed the reliability standards required in industrial and commercial applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2786 $50.1480
440+ $0.2286 $100.5840
680+ $0.2215 $150.6200
935+ $0.2143 $200.3705
1,210+ $0.2072 $250.7120
1,615+ $0.1858 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess