EN
  • EN
  • DE

SN74LVC1G139DCTR

Part No SN74LVC1G139DCTR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2-TO -4 LINE DECODER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package SM8
Win Source Part Number 1255528-SN74LVC1G139DCTR
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G139
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G139DCTR CAD Model

Description

Overview of SN74LVC1G139DCTR

The SN74LVC1G139DCTR is a high-performance, 2-to-4 line decoder/demultiplexer integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This small-footprint component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G139DCTR offers a versatile decoding solution for a variety of digital applications.

Key Features

  • Logic Type: 2-to-4 Line Decoder/Demultiplexer
  • Supply Voltage Range: 1.65 V to 5.5 V, allowing for use in both 3.3 V and 5 V systems.
  • High-Speed Operation: Capable of operating at frequencies up to 170 MHz (typical at 5 V).
  • Low Power Consumption: Features a typical low power consumption of 10 µA (max).
  • Output Drive Capability: Can drive up to 24 mA at the output, providing good signal integrity.
  • Package Type: Supplied in an 8-pin SM8 (DCT) package, which is suitable for surface-mount technology (SMT).

Applications

The SN74LVC1G139DCTR is suitable for various applications that require decoding or demultiplexing functions. It is commonly used in:

  • Memory decoding in computer systems
  • Data routing and signal distribution
  • Function selection in programmable logic controllers (PLCs)
  • Address decoding for peripheral devices

Quality and Reliability

TI is known for its commitment to quality and reliability, and the SN74LVC1G139DCTR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial market segments. With its wide operating temperature range and robust construction, this IC is suitable for challenging environments.

Environmental Compliance

The SN74LVC1G139DCTR is RoHS compliant and lead-free, reflecting TI's dedication to environmental sustainability. Customers can be assured of a product that aligns with current environmental regulations and standards.

Overall, the SN74LVC1G139DCTR from Texas Instruments is a versatile and reliable choice for designers looking to incorporate a 2-to-4 line decoder/demultiplexer into their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5197 $51.9700
235+ $0.4264 $100.2040
365+ $0.4131 $150.7815
505+ $0.3998 $201.8990
650+ $0.3864 $251.1600
870+ $0.3465 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,320 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess