EN
  • EN
  • DE

SN74LVC1G125DCKR-P

Part No SN74LVC1G125DCKR-P
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LVC1G125
Standard Package 1 pcs
Win Source Part Number 734592-SN74LVC1G125DCKR-P
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G125DCKR-P CAD Model

Description

Product Overview: SN74LVC1G125DCKR-P from Texas Instruments

The SN74LVC1G125DCKR-P is a single-line driver from Texas Instruments, designed to deliver high-performance, low-voltage operation suitable for a wide array of applications. This device is part of the LVC family, which is known for its low-voltage CMOS logic integrated circuits. The SN74LVC1G125DCKR-P is specifically crafted to function as a single buffer/driver with a 3-state output.

Key Features

  • Operating Voltage: The device operates within a voltage range of 1.65 V to 5.5 V, making it versatile for use in both 3.3 V and 5 V systems.
  • High Drive: It can deliver a high drive with ±24-mA output drive at 3.3 V, which is suitable for driving heavy loads or for use in bus-termination applications.
  • 3-State Output: The 3-state output allows for connection to a bus or data lines where multiple drivers can share a connection without interference.
  • Low Power Consumption: With its low power consumption, the device is ideal for power-sensitive applications.
  • ESD Protection: It features extensive on-chip ESD protection, with inputs and outputs that can withstand electrostatic discharge without sustaining damage.

Applications

The SN74LVC1G125DCKR-P is suitable for a variety of applications, including:

  • Bus and signal buffering
  • Memory address drivers
  • Clock drivers
  • Power management
  • Logic level translation

Packaging and Quality

This device comes in a small SC70 package, which is ideal for space-constrained applications. The SN74LVC1G125DCKR-P is also available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Texas Instruments is committed to maintaining high-quality standards, ensuring reliability and performance for each product.

Conclusion

The SN74LVC1G125DCKR-P is a testament to Texas Instruments' dedication to providing advanced logic solutions that meet the needs of modern electronic systems. With its combination of low-voltage operation, high drive capability, and robust ESD protection, this single buffer/driver is an excellent choice for designers looking to optimize their digital circuitry.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess