EN
  • EN
  • DE

SN74LVC1G10DRYR

Part No SN74LVC1G10DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 3-INP 6SON / NAND Gate IC 1 Channel 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74LVC1G10
Other Names -296-30118-1,-SN74LVC1G10DRYRR,-296-30118-1,296-30118-1,2156-SN74LVC1G10DRYR,296-30118-2,TEXTISSN74LVC1G10DRYR,296-30118-6
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257704-SN74LVC1G10DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G10DRYR CAD Model

Description

Product Overview: SN74LVC1G10DRYR - Texas Instruments

The SN74LVC1G10DRYR is a high-performance, single 3-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply. This makes the device suitable for a wide range of applications, including battery-powered devices, and ensures compatibility with both 3.3 V and 5 V logic levels.

Key Features

  • Logic Type: 3-Input Positive-NAND Gate
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Drive Capability: ±24-mA at 3.3 V
  • Logic Level Compatibility: Interfaces with 5 V and 3.3 V logic levels
  • Package: 6-pin SOT-563
  • Temperature Range: -40°C to +125°C
  • Technology: LVC (Low-Voltage CMOS)

Performance Benefits

The SN74LVC1G10DRYR is designed for optimal performance in digital systems. Its low-voltage operation helps minimize power consumption, while still providing robust high-speed switching. The device's LVC technology ensures low static and dynamic power consumption, further enhancing its suitability for power-sensitive applications. Additionally, the device is characterized for operation from -40°C to +125°C, allowing reliable performance in extreme environments.

Applications

Due to its versatile features and wide operating voltage range, the SN74LVC1G10DRYR can be utilized in a variety of applications. It is particularly well-suited for:

  • Smartphones, Tablets, and Wearable Technology
  • Embedded Systems
  • Portable Medical Devices
  • Low-Power Logic Level Translations
  • Energy Management Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC1G10DRYR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2178 $50.0940
560+ $0.1787 $100.0720
870+ $0.1731 $150.5970
1,195+ $0.1675 $200.1625
1,545+ $0.1619 $250.1355
2,070+ $0.1452 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,862 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess