The SN74LVC1G08DCKTE4 is a high-performance, single 2-input positive-AND gate integrated circuit produced by Texas Instruments. This device operates on a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The SN74LVC1G08DCKTE4 is designed to provide optimal functionality in a variety of digital applications, including but not limited to, portable electronics, computing devices, and embedded systems.
Key Features:
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating multiple logic level interfaces.
- High Output Drive: ±24 mA at 3.3 V, allowing for direct drive of heavier loads.
- Low Power Consumption: ICC is reduced at lower input frequencies, conserving energy in battery-powered applications.
- Operating Temperature Range: -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.
- Logic Package: 5-Pin SC-70 (SOT-353), which is compact and suitable for space-constrained applications.
- RoHS Compliant: Meets environmental standards regarding hazardous substances.
Applications:
- Smartphones and Tablets
- Portable Gaming Devices
- Embedded Systems
- Microcontroller Units (MCUs)
- Internet of Things (IoT) Devices
The SN74LVC1G08DCKTE4 is characterized by its low power consumption and high-speed operation. It is capable of supporting balanced propagation delays and has a significant drive strength. The device's small form factor and low power draw make it an excellent choice for modern, compact electronic designs that require efficient logic operations.
With its robust design and compatibility with a broad range of supply voltages, the SN74LVC1G08DCKTE4 from Texas Instruments is a versatile component for designers looking to implement reliable and efficient logic gating functions in their next electronics project.