EN
  • EN
  • DE

SN74LVC1G06DRYR

Part No SN74LVC1G06DRYR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT | IC BUFFER INVERT 5.5V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Family Part Number 74LVC1G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255507-SN74LVC1G06DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06DRYR CAD Model

Description

Product Overview: SN74LVC1G06DRYR by Texas Instruments

The SN74LVC1G06DRYR is a single inverter buffer/driver with open-drain output from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This device is optimized for use in a wide variety of applications within the industrial, commercial, and consumer product realms. Its small footprint and low power consumption make it ideal for portable and battery-powered electronics.

Key Features:

  • Voltage Flexibility: The SN74LVC1G06DRYR is capable of functioning across a broad voltage range, from 1.65 V to 5.5 V, making it versatile for interfacing with both low-voltage and standard logic level circuits.
  • High Drive: With an open-drain output, this device allows for higher voltage level-shifting applications and can be used to drive LEDs or other high-current devices when connected to a suitable power supply.
  • Low Power Consumption: The low power consumption of this device is a key advantage for battery-operated gadgets, ensuring longer battery life and efficient energy use.
  • Logic Level Translation: It is perfect for translating logic levels, as it can interface with different voltage domains within a system.
  • Schmitt-Trigger Inputs: The SN74LVC1G06DRYR features Schmitt-trigger inputs that provide hysteresis, which enhances noise immunity and allows for slow input transition rates.

Package and Quality:

The device comes in a small 6-pin SOT (Reel) package, making it suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the SN74LVC1G06DRYR is no exception, providing reliable performance in a wide range of environmental conditions.

Applications:

  • Level shifting for data communication buses
  • Open-drain driver applications
  • Power management in portable and battery-powered devices
  • Logic signal inversion
  • Driving LEDs and relays

Overall, the SN74LVC1G06DRYR from Texas Instruments is a highly adaptable, efficient, and reliable solution for a multitude of electronic circuit designs that require a single inverter buffer/driver with an open-drain output.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0991 $50.0455
1,235+ $0.0813 $100.4055
1,905+ $0.0788 $150.1140
2,625+ $0.0763 $200.2875
3,395+ $0.0737 $250.2115
4,540+ $0.0661 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,437 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess