The SN74LVC1G04DCKTG4 is a single inverter gate integrated circuit from Texas Instruments, designed for optimal performance in a wide range of applications. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G04DCKTG4 is specifically engineered to address the needs of modern electronics that require low power consumption and space-saving designs.
Key Features:
- Logic Type: Inverter
- Logic Level: Low-Voltage CMOS
- Supply Voltage Range: 1.65 to 5.5 V
- Output Current: ±32 mA
- Operating Temperature: -40°C to +125°C
- Package: SC70 (SOT-323), 6-pin
- Technology: CMOS
The device features a wide operating voltage range from 1.65V to 5.5V, which allows it to be used in systems that operate on different logic levels without the need for level shifting. This makes the SN74LVC1G04DCKTG4 a versatile choice for interfacing with both 3.3V and 5V logic signals.
With its high drive strength, the SN74LVC1G04DCKTG4 can deliver ±32 mA of output current, providing robust signal driving capabilities. This is particularly useful in driving larger loads or for driving capacitive loads quickly.
Its operating temperature range of -40°C to +125°C ensures reliability and stable operation even in extreme environmental conditions, making it suitable for industrial and automotive applications where temperature variations are common.
Encased in a compact SC70 (SOT-323) 6-pin package, the SN74LVC1G04DCKTG4 is designed for space-constrained applications. Its small footprint is ideal for portable electronics, wearables, and other applications where board space is at a premium.
Overall, the SN74LVC1G04DCKTG4 from Texas Instruments represents a reliable, efficient solution for inverting logic signals in a variety of electronic systems. Its low power consumption, broad compatibility, and compact design make it a smart choice for designers and engineers looking to optimize their circuits for performance and space.