SN74LVC1G02MDCKREP - Texas Instruments
The SN74LVC1G02MDCKREP is a versatile, high-performance single 2-input NOR gate integrated circuit from Texas Instruments, designed to meet the demanding requirements of today's advanced electronic systems. This device is part of TI's expansive range of logic gates that are known for their reliability and industry-leading technology.
Key Features
- Logic Type: 2-Input NOR Gate
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a diverse set of applications from battery-powered devices to industrial systems.
- High Drive: Capable of driving up to ±24 mA at the output, allowing for direct interfacing with high-capacity loads.
- Low Power Consumption: Optimized for low-voltage operation, which minimizes power consumption without sacrificing performance.
- Logic Level Translation: The ability to translate up and down between different logic levels makes it ideal for mixed-voltage environments.
- Enhanced Electromagnetic Compatibility (EMC): Designed with a balanced output drive and controlled edge rates to reduce emitted noise.
- Robustness: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperatures.
- Package: Supplied in a compact SC-70 (SOT-323) package, which is suitable for space-constrained applications.
Applications
The SN74LVC1G02MDCKREP is engineered for a broad range of applications, including:
- Portable and battery-powered electronics
- Embedded systems
- Computing peripherals
- Telecommunication infrastructure
- Industrial controls and automation
- Consumer electronics
This NOR gate is a critical component for implementing logic functions in digital circuits. Its low power consumption and high noise immunity make it a preferred choice for designers looking to optimize their systems for energy efficiency and robust operation.
With the SN74LVC1G02MDCKREP, Texas Instruments continues its tradition of providing high-quality, reliable components that lead the industry in performance and innovation. Whether you're developing the next generation of portable devices or maintaining uptime in industrial applications, this NOR gate is designed to exceed your expectations and deliver consistent, high-quality results.