EN
  • EN
  • DE

SN74LVC1G02DCK6

Part No SN74LVC1G02DCK6
Manufacturer Texas Instruments
Catalog Unclassified
Description 2-INPUT NOR DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Obsolete
Base Product Number 74LVC1G02
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896736-SN74LVC1G02DCK6
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G02DCK6 CAD Model

Description

Product Overview: SN74LVC1G02DCK6

The SN74LVC1G02DCK6 is a high-performance, single 2-input NOR gate integrated circuit from Texas Instruments, designed for use in a wide range of electronics applications. This device operates on a supply voltage from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The low voltage range also ensures that the device is compatible with modern low-power devices and battery-operated applications.

With its small SC70 package, the SN74LVC1G02DCK6 is optimized for space-constrained applications. Despite its compact size, it provides a robust and reliable logic gate function with the high-speed performance characteristic of the LVC family. This makes it an excellent choice for portable electronics, where space and power efficiency are critical.

The device features a 5 mA balanced output drive at 5V, which allows for a good drive capability while maintaining low power dissipation. It also has a very low static power consumption, with an ICC of only 10 μA max. The input logic levels are also compatible with a variety of other logic families, thanks to the LVC family's flexible voltage range.

The SN74LVC1G02DCK6 also includes inputs that are tolerant to 5.5V, even when the device is powered off, ensuring additional protection for the IC during installation or when interfacing with higher voltage systems. Texas Instruments has also designed this component for latch-up performance that exceeds 100 mA per JESD 78, Class II, which provides robustness against over-current conditions.

Key features of the SN74LVC1G02DCK6 include its low noise overshoot and undershoot characteristics, which make it an ideal choice for high-speed signaling environments where signal integrity is paramount. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the SN74LVC1G02DCK6 from Texas Instruments is a versatile, high-performance NOR gate that offers low power consumption, high-speed operation, and a compact footprint, suitable for a diverse array of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $79.8232
Others
Lowest to $10.5937
Others
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess