EN
  • EN
  • DE

SN74LVC16652DL

Part No SN74LVC16652DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Widebus™
Package Tube
Product Status Obsolete
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74LVC16
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672802-SN74LVC16652DL
Ultra Librarian 3D Model Ultra Librarian SN74LVC16652DL CAD Model

Description

The SN74LVC16652DL is a versatile integrated circuit from Texas Instruments, designed to cater to a wide array of digital applications. This high-speed, 16-bit dual bus transceiver and register is part of the LVC family, which stands for Low-Voltage CMOS. It operates with a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while also providing 5V tolerant inputs.

With its dual nature, the SN74LVC16652DL consists of two 8-bit bus transceivers with 3-state outputs. These transceivers are capable of bi-directional communication between two buses, allowing for efficient data transfer and multiplexing. The device also features two 8-bit storage registers that can hold the bus data, providing additional flexibility in data manipulation and storage.

The control functions of the device are facilitated by latch enable (LE) and output enable (OE) inputs. The latch enable inputs allow data on the bus to be captured at the appropriate moment, while the output enable inputs control the connection of the bus data to the respective I/O ports. This level of control makes the SN74LVC16652DL an excellent choice for applications that require precise data flow management.

One of the key features of the SN74LVC16652DL is its support for live insertion and withdrawal, thanks to its bus-hold data inputs. These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count. Additionally, the device boasts a low static power consumption and supports a wide operating temperature range, making it robust for industrial applications.

The SN74LVC16652DL comes in a 56-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs. Its footprint is compatible with industry standards, ensuring ease of integration into existing and new designs. Whether it's for data multiplexing, memory interfacing, or signal gating, the SN74LVC16652DL from Texas Instruments is a reliable and high-performing component that engineers can trust for their digital logic solutions.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5228 $52.2800
235+ $0.4290 $100.8150
365+ $0.4156 $151.6940
500+ $0.4022 $201.1000
645+ $0.3888 $250.7760
865+ $0.3486 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess