EN
  • EN
  • DE

SN74LVC161284DGGRG4

Part No SN74LVC161284DGGRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 334676-SN74LVC161284DGGRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC161284DGGRG4 CAD Model

Description

Product Description - SN74LVC161284DGGRG4 from Texas Instruments

The SN74LVC161284DGGRG4 is a high-quality, high-performance device from the renowned manufacturer, Texas Instruments. This device is a part of the Buffer, Line Driver, Line Receiver family and is designed to deliver exceptional functionality and reliability.

This product is a Universal Bus Transceiver with 3-state outputs. It operates from a wide voltage range of 1.65 V to 3.6 V and has a maximum operating temperature of 85 degrees Celsius, ensuring high performance even in extreme conditions.

The SN74LVC161284DGGRG4 is equipped with 16 circuits and has a non-inverting buffer type. It uses a CMOS logic type and comes in a TSSOP-48 package. The device has a 3-state output type and uses a single supply voltage. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

One of the defining features of this device is its low power consumption. It also has a high noise immunity characteristic of the LVC family. The device is designed to drive capacitive loads of up to 50pF.

With its robust design and advanced features, the SN74LVC161284DGGRG4 is ideal for a wide range of applications including telecommunications, computing, networking, and industrial applications where high speed and low power are crucial.

The SN74LVC161284DGGRG4 is a testament to Texas Instruments' commitment to innovation, quality, and performance. This device is designed to deliver superior performance and reliability, making it a valuable addition to any project or application.

For detailed specifications and further information, please refer to the official product page on the Texas Instruments website.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9408 $54.3488
25+ $4.0540 $101.3500
39+ $3.9273 $153.1647
53+ $3.8006 $201.4318
69+ $3.6740 $253.5060
92+ $3.2939 $303.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess