EN
  • EN
  • DE

SN74LVC157AQDRQ1

Part No SN74LVC157AQDRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LVC15
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256486-SN74LVC157AQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC157AQDRQ1 CAD Model

Description

SN74LVC157AQDRQ1 - Multiplexer from Texas Instruments

The SN74LVC157AQDRQ1 is a high-performance, automotive-grade quad 2-line to 1-line data selector/multiplexer designed by Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capability. The SN74LVC157AQDRQ1 is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a range of vehicular applications.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 2V to 3.6V, making it suitable for interfacing with 3.3V logic levels while providing a margin for lower voltage operations.
  • High Throughput: With a typical switching speed of just 4.5 ns, the SN74LVC157AQDRQ1 ensures high-speed data transmission, which is crucial for modern automotive data processing needs.
  • Low Power Consumption: The device features a low power consumption profile, which is essential for reducing the overall energy consumption in automotive applications.
  • Multiple Input and Output Configurations: It can select one of two data inputs for each output, providing flexibility in signal routing for complex electronic systems.
  • Automotive Qualification: Qualified for use in automotive applications, the SN74LVC157AQDRQ1 meets or exceeds the requirements of the automotive electronics standards, ensuring performance under extreme conditions.

Applications

The SN74LVC157AQDRQ1 is designed for use in a variety of automotive applications where data selection or multiplexing is needed. This includes engine control units, infotainment systems, body control modules, and other electronic control systems within the vehicle.

Package and Quality

Encased in a small-outline package (SOP), the SN74LVC157AQDRQ1 is offered in a 16-pin package (QDR suffix), which is conducive to space-constrained applications. The device is also AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive-grade components.

Overall, the SN74LVC157AQDRQ1 from Texas Instruments is a robust and versatile multiplexer that offers the performance and reliability needed for the demanding automotive sector, making it an essential component for modern vehicle electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess