EN
  • EN
  • DE

SN74LVC157AQDRG4Q1

Part No SN74LVC157AQDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LVC157
Other Names 296-SN74LVC157AQDRG4Q1CT,TEXTISSN74LVC157AQDRG4Q1,296-SN74LVC157AQDRG4Q1TR,2156-SN74LVC157AQDRG4Q1,SN74LVC157AQDRG4Q1,296-SN74LVC157AQDRG4Q1DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256488-SN74LVC157AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC157AQDRG4Q1 CAD Model

Description

SN74LVC157AQDRG4Q1 - Texas Instruments

The SN74LVC157AQDRG4Q1 from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that is designed for 2.7-V to 3.6-V VCC operation. This integrated circuit (IC) is particularly suitable for implementing general-purpose data multiplexing functions, which are essential in a wide range of digital applications. It is also automotive qualified, making it ideal for use in transportation-related electronics.

This device features a common output enable (OE) input, which when high, disables the outputs by placing them in a high-impedance state. This allows for easy interface with bus-oriented systems. The inputs can interface with different voltage levels, which is facilitated by the 5-V tolerant inputs, making this device compatible with mixed-voltage system environments.

The SN74LVC157AQDRG4Q1 is characterized for operation from -40°C to 125°C, ensuring reliable performance over a wide temperature range, which is critical for automotive and industrial applications. The IC comes in a compact 16-pin SOIC package (suffix QDRG4), optimized for space-saving on printed circuit boards and ensuring efficient use of PCB real estate.

Key features of the SN74LVC157AQDRG4Q1 include:

  • Support for 2.7-V to 3.6-V VCC operations
  • 5-V tolerant inputs, allowing interface with higher voltage logic levels
  • High-impedance output state controlled by OE input
  • Wide operating temperature range (-40°C to 125°C)
  • Automotive qualification for use in transportation applications
  • 16-pin SOIC packaging for compact integration

Whether it's for automotive infotainment systems, signal gating, data routing, or other digital systems requiring robust data selection, the SN74LVC157AQDRG4Q1 is a versatile and reliable choice that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4461 $50.6135
85+ $1.1866 $100.8610
135+ $1.1495 $155.1825
180+ $1.1124 $200.2320
235+ $1.0753 $252.6955
315+ $0.9641 $303.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess