Product Overview: SN74LVC14APWT
The SN74LVC14APWT is a high-performance, hex Schmitt-trigger inverter designed and manufactured by Texas Instruments (TI). This integrated circuit (IC) is a part of the advanced LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SN74LVC14APWT is particularly suitable for a wide range of applications, from consumer electronics to industrial control systems, where signal conditioning with Schmitt-trigger inputs is required.
Key Features:
- Logic Type: The device features six independent inverters with Schmitt-trigger inputs, providing a robust solution for digital signal processing.
- Operating Voltage: It operates across a wide voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications.
- High-Speed: With a typical propagation delay of only 3.4ns at 5V, the SN74LVC14APWT ensures fast response times for critical applications.
- Drive Capability: It can drive up to 24mA, allowing it to control LEDs, transistors, and other low-power devices directly.
- I/O Tolerance: Inputs are 5V tolerant, enabling interfacing with higher voltage logic levels without the need for level shifters.
- ESD Protection: Enhanced ESD protection is provided, ensuring the device's robustness in harsh electrical environments.
Package and Quality:
The SN74LVC14APWT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications. TI's commitment to quality is evident in the SN74LVC14APWT, which is produced to meet the high standards of reliability and performance expected from industry-leading semiconductor products.
Applications:
Due to its versatile nature, the SN74LVC14APWT is used in various applications, such as:
- Waveform shaping and noise filtering in digital circuits
- Signal processing for communication systems
- Glitch removal on input signals
- Interface logic level shifting
- Industrial controls and automation
With its robust design and flexible usage, the SN74LVC14APWT from Texas Instruments is an essential component for designers looking to enhance their digital systems with reliable signal conditioning capabilities.