EN
  • EN
  • DE

SN74LVC139AQPWRQ1

Part No SN74LVC139AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODE/DEMUX DUAL 2-4 16TSSOP / Decoder/Demultiplexer Dual 2-to-4 Automotive 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 795083-SN74LVC139AQPWRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC139
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC139AQPWRQ1 CAD Model

Description

The SN74LVC139AQPWRQ1 from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed to be used in automotive and industrial applications. This integrated circuit is part of the LVC (Low-Voltage CMOS) family and is optimized for low-voltage operation while providing the capability to interface to a wide range of voltages, making it highly versatile for various systems.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad voltage range from 2.7 V to 3.6 V, which is suitable for battery-operated and low-power systems.
  • High Drive Capability: It can drive up to 24 mA at the outputs, allowing it to control LEDs, transistors, and other devices directly.
  • Low Power Consumption: Its low power consumption makes it ideal for energy-sensitive applications, ensuring efficient operation without compromising performance.
  • ESD Protection: The SN74LVC139AQPWRQ1 includes robust electrostatic discharge (ESD) protection, which is crucial for automotive environments where electrical disturbances are common.
  • Automotive Qualified: As a Q1 device, it meets automotive requirements for AEC-Q100 qualification, ensuring reliability and performance under harsh conditions.
  • Dual Functionality: The dual 2-line to 4-line decoder/demultiplexer functionality allows for reduced part count in systems where multiple decoding or demultiplexing channels are required.

Applications:

The versatility of the SN74LVC139AQPWRQ1 makes it suitable for a wide range of applications, including:

  • Automotive systems such as body control modules, infotainment, and navigation.
  • Industrial controls where signal decoding is required.
  • Telecommunication infrastructure that requires robust and reliable signal routing.
  • Consumer electronics that benefit from low-power operation and high integration.

Overall, the SN74LVC139AQPWRQ1 is a reliable and efficient solution for systems that require decoding and demultiplexing functions. Its low-power operation, combined with a wide operating voltage range and high drive capability, makes it a suitable choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5290 $50.2550
235+ $0.4341 $102.0135
360+ $0.4205 $151.3800
495+ $0.4070 $201.4650
640+ $0.3934 $251.7760
855+ $0.3527 $301.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess