EN
  • EN
  • DE

SN74LVC139ADT

Part No SN74LVC139ADT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECODE/DEMUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1100281-SN74LVC139ADT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC139ADT CAD Model

Description

Product Overview: SN74LVC139ADT from Texas Instruments

The SN74LVC139ADT is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Designed to operate from a 2.7 V to 3.6 V power supply, it ensures minimal power consumption, making it an ideal choice for battery-operated and power-sensitive applications. The SN74LVC139ADT features a 5V tolerant input, which allows for interface flexibility with both 5V and 3.3V systems without the need for additional level shifting. This makes it perfect for use in mixed-voltage systems and for interfacing with legacy components.

Key Features

  • Logic Type: Dual 2-Line to 4-Line Decoder/Demultiplexer
  • Supply Voltage Range: 2.7 V to 3.6 V
  • Input Compatibility: 5 V tolerant
  • High Drive: Outputs can sink/source up to 24 mA
  • Low Power Consumption: 20 µA max ICC
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor

The SN74LVC139ADT is capable of driving up to 24 mA, thereby allowing direct drive of LEDs and other high-drive components without the need for external transistors. Its low power consumption is complemented by the ultra-low quiescent current of only 20 µA maximum, further enhancing its suitability for power-conscious designs.

With its wide operating temperature range of -40°C to 85°C, the SN74LVC139ADT is robust and reliable across various environmental conditions, making it suitable for industrial, commercial, and even automotive applications where temperature extremes are common.

The device is provided in a TSSOP package, which is valued for its compact footprint and suitability for space-constrained applications. Its surface-mount design aligns with modern PCB assembly processes, ensuring ease of integration into a wide range of electronic systems.

In summary, the SN74LVC139ADT from Texas Instruments offers a combination of versatility, low power consumption, and high compatibility, making it a go-to solution for designers looking to implement decoding or demultiplexing functions in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4165 $102.0425
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess