EN
  • EN
  • DE

SN74LVC139ADRG4

Part No SN74LVC139ADRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC / Decoder/Demultiplexer 1 x 2:4 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LVC139
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256520-SN74LVC139ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC139ADRG4 CAD Model

Description

The SN74LVC139ADRG4 from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed to operate from 1.65 V to 3.6 V. This makes it ideal for use in a wide range of applications, including battery-powered devices, portable electronics, and systems that require low-voltage operation. Its low power consumption and broad supply voltage range are complemented by its compatibility with 5V systems, thanks to its inputs that can tolerate up to 5.5 V.

The device consists of two independent decoders, each accepting two binary weighted inputs (A and B) and providing four mutually exclusive active-LOW outputs (O0 to O3). Each decoder has an active-LOW enable input (E). When the enable input is high, all outputs of the decoder are high as well. The SN74LVC139ADRG4 can be used as a demultiplexer by using the enable input as the data input while the other inputs select the output to which the data input is routed.

With its ability to drive up to 24 mA at the outputs, the SN74LVC139ADRG4 is capable of driving a variety of loads, including LEDs and other low-power devices. The device's high-drive outputs can also interface with TTL levels, ensuring compatibility with older technology systems.

The SN74LVC139ADRG4 comes in a 16-pin SOIC package, which is a small outline integrated circuit package that is suitable for surface mount technology (SMT). This package type is beneficial for space-constrained applications and for achieving high-density PCB layouts.

Key features of the SN74LVC139ADRG4 include:

  • Operates from 1.65 V to 3.6 V
  • Inputs accept voltages up to 5.5 V
  • Max output current of 24 mA
  • Available in a 16-pin SOIC package
  • Compatible with TTL outputs
  • Low power consumption

This device is part of Texas Instruments' LVC family, which is known for its low-voltage operation and low power consumption without compromising speed and performance. The SN74LVC139ADRG4 is a versatile component that can be used in a variety of digital applications, from simple decoding tasks to more complex data routing scenarios.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess