Product Overview: AP4953KC-TRL from Diodes Incorporated
The AP4953KC-TRL is a cutting-edge P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically engineered to deliver high performance and energy efficiency for a wide range of applications.
Key Features
- Low On-Resistance: The AP4953KC-TRL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant levels of power, making it suitable for demanding operations.
- Advanced Packaging: The product comes in a robust and compact TO-252 (DPAK) package, ensuring a minimal footprint on the PCB and easy integration into various designs.
- Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability and stability in challenging environmental conditions.
Applications
The AP4953KC-TRL is ideal for a variety of applications, including but not limited to:
- Power Management Solutions
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Portable Devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30V |
| Continuous Drain Current (ID) |
-6A |
| Power Dissipation (PD) |
1.4W |
| RDS(on) |
45mΩ |
Quality and Reliability
Diodes Incorporated ensures that the AP4953KC-TRL meets the highest quality and reliability standards. Each unit is rigorously tested to guarantee performance even in the most demanding situations. Customers can rely on the AP4953KC-TRL for consistent operation and long-term durability.