EN
  • EN
  • DE

SN74LVC138AQPWRQ1

Part No SN74LVC138AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINETO 8-LINE DECODER/DEMULTIPLEXER | IC DECOD/DMUX 3-8LINE 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LVC138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255441-SN74LVC138AQPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC138AQPWRQ1 CAD Model

Description

SN74LVC138AQPWRQ1 - Texas Instruments

The SN74LVC138AQPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed for a variety of electronic applications. This 3-line to 8-line decoder/demultiplexer IC is specifically engineered to operate in the demanding environments of automotive electronics, offering both robustness and precision.

Manufactured with advanced silicon-gate CMOS technology, it ensures a low static power consumption and dynamic power dissipation, making it an energy-efficient choice for modern electronic systems. The device is capable of operating over a wide voltage range of 1.65V to 3.6V, which allows for use in systems with varying power levels without compromising performance.

One of the key features of the SN74LVC138AQPWRQ1 is its ability to support multiple logic-level standards. This means it can interface with 5V systems, allowing for seamless integration with both newer and legacy components. This flexibility makes it an ideal choice for complex automotive electronics that require a bridge between different voltage domains.

The IC comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, marked by its part number "QPWRQ1," indicating its automotive qualification. This package is known for its space-saving design, which is crucial in automotive applications where space is at a premium. The device also features multiple inputs and outputs, providing designers with the flexibility to address various decoding and demultiplexing needs.

In terms of protection, the SN74LVC138AQPWRQ1 is equipped with over-voltage tolerant inputs, which safeguard the device against unexpected voltage spikes. Additionally, it is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of temperature conditions commonly encountered in automotive environments.

Overall, the SN74LVC138AQPWRQ1 is a testament to Texas Instruments' commitment to delivering high-quality, reliable components for the automotive industry. Its combination of low power consumption, voltage flexibility, and robust packaging make it an excellent choice for designers looking to create sophisticated electronic systems for vehicles.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3051 $50.3415
400+ $0.2503 $100.1200
620+ $0.2425 $150.3500
855+ $0.2347 $200.6685
1,105+ $0.2269 $250.7245
1,475+ $0.2034 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess