The SN74LVC126APWRE4 is a high-performance, quad bus buffer gate integrated circuit, expertly designed and manufactured by Texas Instruments. This advanced logic chip is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Logic Type: Quad Buffer, Non-Inverting
- Output Drive: Supports 24-mA output drive at 3.3 V
- Operating Voltage Range: 1.65 V to 3.6 V, suitable for interfacing with 5-V logic levels
- 3-State Outputs: Equipped with individual output enables for easier connection to bus lines or buffer memory addresses
- Propagation Delay Time: Fast propagation delay times, facilitating high-speed operation
- Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) for reduced space on PCBs
Performance and Applications
The SN74LVC126APWRE4 is designed to provide optimal performance in a wide range of digital applications. Its low-voltage operation and high drive capability make it an excellent choice for use in portable electronics, computing devices, and high-speed interfacing applications.
With its robust design, the SN74LVC126APWRE4 ensures minimal propagation delay and reduced power consumption, making it suitable for battery-operated devices. The buffer's 3-state outputs enable the chip to be used in bus-oriented systems, where multiple devices may need to share common data lines without interference.
As a testament to its versatility, the SN74LVC126APWRE4 can be found in various applications, including:
- Signal buffering and amplification
- Memory address drivers
- Data transmission lines
- Input/output port drivers
- Bus transceivers
In summary, the SN74LVC126APWRE4 from Texas Instruments stands out as a reliable and efficient solution for modern electronic designs requiring high-speed logic buffering with low-power consumption.