EN
  • EN
  • DE

SN74LVC126ADGVR

Part No SN74LVC126ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TVSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number 74LVC126
Other Names 2156-SN74LVC126ADGVR,SN74LVC126ADGVRG4,TEXTISSN74LVC126ADGVR,-296-8456-1,-296-8456-1,-SN74LVC126ADGVRG4R,296-8456-1R,-SN74LVC126ADGVRE4,296-8456-1,-SN74LVC126ADGVRR,-SN74LVC126ADGVRG4,296-8456-2,SN74LVC126ADGVRG4,296-8456-6,-SN74LVC126ADGVRE4R,296-8456-2R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259441-SN74LVC126ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVC126ADGVR CAD Model

Description

Product Overview: SN74LVC126ADGVR by Texas Instruments

The SN74LVC126ADGVR is a quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the LVC family, which is characterized by low-voltage CMOS logic operating at a voltage range of 1.65 to 5.5 V. This feature makes it suitable for interfacing with both 3.3V and 5V systems, providing a versatile solution for mixed-voltage applications.

Each of the four independent buffers of the SN74LVC126ADGVR possesses a 3-state output, which means that aside from the typical high and low logic levels, it can also be placed in a high-impedance (Hi-Z) state. This Hi-Z state is particularly useful for creating bus-oriented systems where multiple devices share the same connection lines, as it allows each device to disconnect its output from the bus without affecting the others.

The SN74LVC126ADGVR is housed in a compact 4-mm × 4-mm TVSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. This package type is known for its small footprint and low profile, making it an excellent choice for portable and handheld devices.

Key features of the SN74LVC126ADGVR include:

  • Support for 5V tolerant inputs, which facilitates interfacing with legacy 5V logic without the need for additional level shifters.
  • Low static power consumption (ICC), which is critical for battery-operated devices.
  • High-drive outputs (±24-mA IOH, IOL), enabling the device to drive capacitive loads and ensuring reliable signal transmission even with long traces or in noisy environments.
  • Inputs accept voltages up to 5.5V, allowing direct interfacing with high-voltage signals within the specified supply voltage range.
  • Output clamping diodes that provide ESD protection, enhancing the robustness of the device in harsh electrical environments.

With its versatile power supply compatibility and robust output drive capabilities, the SN74LVC126ADGVR is suitable for a wide range of applications, including but not limited to: data bus buffering, signal gating, and logic signal driving in consumer electronics, telecommunications, and computing systems.

TI's commitment to quality ensures that the SN74LVC126ADGVR meets the stringent requirements of modern electronic systems, providing designers with a reliable and flexible buffering solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1971 $50.2605
620+ $0.1618 $100.3160
960+ $0.1567 $150.4320
1,320+ $0.1517 $200.2440
1,710+ $0.1466 $250.6860
2,285+ $0.1314 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,022 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess