The SN74LVC125AQDRQ1 is a high-performance, quadruple bus buffer gate designed by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC125AQDRQ1 is specifically engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliability and durability in challenging environments.
Key Features
- Logic Type: Quadruple Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 1.65 V to 3.6 V, making it suitable for interfacing with low-voltage logic without the need for level shifters.
- Output Drive Capability: Capable of driving up to 24 mA at 3.3 V, allowing for direct drive of LEDs and other high-current loads.
- 3-State Outputs: Facilitate bus management by allowing the outputs to be placed in a high-impedance state, thus preventing bus contention.
- Input Compatibility: Inputs accept voltages up to 5.5 V, enabling interfacing with both 3.3 V and 5 V systems without the risk of damage.
- Automotive Grade: Meets or exceeds the requirements of the automotive electronics standard, ensuring robustness and quality.
- Package: Supplied in a small-outline package (SOIC), specifically in a 14-pin configuration with a “green” Molding Compound (no Sb/Br).
Applications
The SN74LVC125AQDRQ1 is versatile and can be used in a wide range of applications. Its primary use is as a buffer and driver for bus lines in automotive control units, navigation systems, and infotainment. It is also suitable for industrial applications that require a robust and reliable bus buffer solution.
Quality and Environmental Compliance
Texas Instruments is committed to environmental stewardship and the SN74LVC125AQDRQ1 is no exception. It is compliant with RoHS directives, ensuring that it is free from hazardous substances. Additionally, it is qualified for automotive applications, which means it has passed stringent tests for temperature, longevity, and reliability as required by the automotive industry standards.