EN
  • EN
  • DE

B72660M300K72

Part No B72660M300K72
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description CU Series 38 V 30 Vrms 47 V Clamp 250 A 1200 pF SMT Ceramic Disk Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.2 nF
Mounting SMD (SMT)
Case / Package 4032
Clamping Current 2.5 A
Clamping Voltage 93 V
Depth 8 mm
Energy 2 J
Lead Free Yes
Length 10.2 mm
Maximum Operating Temperature 85 °C
Max Output Current 250 A
Max Surge Current 250 A
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 38 V
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Schedule B 8533400080, 8533400080
Thickness 3.2 mm
Varistor Voltage 47 V
Voltage Rating 38 V
Voltage Tolerance 10 %
Win Source Part Number 1053693-B72660M300K72
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72660M300K72 CAD Model

Description

The B72660M300K72 is a varistor manufactured by EPCOS (TDK), designed for the protection of electronic circuits against transient voltage surges. As a voltage-dependent resistor, it provides a high resistance under normal operating conditions, effectively isolating sensitive components. When a transient voltage exceeds a specified threshold, the varistor's resistance rapidly decreases, diverting the surge current and preventing damage.

Applications

  • Power supplies
  • Industrial electronics
  • Telecommunications equipment
  • Consumer electronics
  • Surge protection devices (SPDs)

Features

  • High surge current capability
  • Fast response time to transient events
  • Wide operating voltage range
  • RoHS compliant
  • Compact size for easy integration

Benefits

  • Protection against overvoltage conditions, enhancing the reliability of electronic equipment
  • Improved system performance by preventing damage from voltage spikes
  • Enhanced safety through effective transient suppression
  • Compliance with environmental regulations
  • Cost-effective surge protection solution

Additional Details

The B72660M300K72 varistor is typically characterized by parameters such as maximum continuous operating voltage, surge current rating, clamping voltage, and energy absorption capability. Consult the EPCOS (TDK) datasheet for detailed specifications and application guidelines. The varistor is constructed from a sintered zinc oxide (ZnO) ceramic material with appropriate doping to achieve the desired electrical properties. It is available in a variety of leaded packages for through-hole mounting.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
Lowest to $0.1016
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $61.1769

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess