The SN74LVC125ADB from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are capable of driving heavily loaded outputs with very low static power consumption. This integrated circuit is designed for 2-V to 3.6-V VCC operation, making it suitable for a wide range of applications, including those in the mobile, computing, and consumer electronics sectors.
Key Features
- Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
- Operating Voltage: 2 V to 3.6 V, providing flexible power compatibility
- Output Drive Capability: Capable of driving ±24-mA at 3.3 V, ensuring reliable signal transmission
- Input Voltage Levels: 5-V tolerant inputs, which allow interfacing with higher voltage logic levels without damage
- Propagation Delay: Fast propagation delay (tpd) of 3.4 ns at 3.3 V, facilitating high-speed operation
- IC Package Type: Supplied in a SSOP (Shrink Small-Outline Package) form factor for space-saving considerations
Applications
The SN74LVC125ADB is ideal for a multitude of applications where buffering with 3-state outputs is required. These include, but are not limited to:
- Data communication and signal processing
- Memory address drivers
- Bus-oriented systems
- Portable and battery-powered electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC125ADB is no exception, with rigorous testing and quality control measures in place to ensure performance consistency and reliability for critical applications.
Environmental Information
The SN74LVC125ADB is RoHS compliant and is manufactured with environmentally friendly materials and processes, reflecting Texas Instruments' dedication to environmental sustainability.
Ordering Information
To purchase the SN74LVC125ADB, or to obtain detailed specifications and pricing information, please visit the Texas Instruments official website or contact an authorized distributor.