The SN74LVC04PWLE is a high-performance integrated circuit product from the globally renowned manufacturer, Texas Instruments. This product is part of Texas Instrument's wide portfolio of logic inverters, which are known for their high quality, reliability and advanced technology. It is designed to deliver optimum performance for a wide range of applications.
The SN74LVC04PWLE is a hex inverter that operates from 1.65 V to 3.6 V. This makes it suitable for a wide array of voltage requirements, thus providing the flexibility required in modern electronic designs. It features six independent inverters, offering high functionality in a compact package.
One of the key features of the SN74LVC04PWLE is its ability to drive ±24-mA at 3.3 V. This makes it a powerful component for driving current loads. Additionally, it offers a maximum tpd of 4.9 ns, ensuring fast response times and efficient operation.
Furthermore, this product is designed to ensure low power consumption, making it an eco-friendly choice for your electronic designs. It also supports both 5-V and 3.3-V systems, which makes it a versatile component for various applications. The SN74LVC04PWLE is available in a TSSOP (14) package, which is known for its small size and high reliability.
The SN74LVC04PWLE is designed to provide the highest level of performance and reliability, making it a preferred choice for professionals and hobbyists alike. Whether you are designing a complex electronic system or a simple hobby project, the SN74LVC04PWLE from Texas Instruments is a reliable and high-quality component that can meet your needs.