Product Overview: SN74LVC04APWTE4
The SN74LVC04APWTE4 is a high-performance, hex inverter integrated circuit designed and manufactured by Texas Instruments. This versatile component is a crucial element in various digital applications where signal inversion is necessary. The device belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL levels.
Key Features
- Logic Type: The SN74LVC04APWTE4 is a hex inverter, meaning it contains six independent inverter gates in a single package.
- Supply Voltage Range: It operates at a wide supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- High Drive: With the capability to drive up to 24mA, this IC can easily drive larger loads or multiple inputs.
- Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
- Propagation Delay: It offers fast propagation delays, ensuring quick response times in high-speed systems.
- Package: The SN74LVC04APWTE4 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
- Operating Temperature: The device is rated for operation between -40°C to 85°C, allowing for use in a wide range of environmental conditions.
Applications
The SN74LVC04APWTE4 is suited for a variety of applications due to its flexibility and performance characteristics. It is commonly used in:
- Logic level translation
- Wave shaping and signal processing
- Glitch-free power-up/power-down circuits
- High-speed digital systems
- Consumer electronics
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC04APWTE4 is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring reliable operation throughout its lifecycle.