EN
  • EN
  • DE

SN74LVC04ANS

Part No SN74LVC04ANS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SO / Inverter IC 6 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.1V ~ 0.55V
Logic Level - High 1.45V ~ 2.3V
Max Propagation Delay @ V, Max CL 4.3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74LVC04
Other Names 2156-SN74LVC04ANS,TEXTISSN74LVC04ANS,296-53351
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257604-SN74LVC04ANS
Ultra Librarian 3D Model Ultra Librarian SN74LVC04ANS CAD Model

Description

Product Overview: SN74LVC04ANS

The SN74LVC04ANS from Texas Instruments is a high-performance, six-channel inverter chip designed to operate within a voltage range of 1.65 to 5.5 volts. This device belongs to the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments. The versatility of the SN74LVC04ANS makes it an ideal choice for a wide array of applications, including signal processing, data communication, and computing where power efficiency and space constraints are critical considerations.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 1.65 to 5.5 V, accommodating a variety of logic levels and reducing the need for level shifters.
  • Logic Case Style: SOIC
  • No. of Pins: 14
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Output Current: Capable of driving up to 24mA, providing sufficient current for numerous peripheral devices.
  • Propagation Delay: The device boasts a fast propagation delay, enhancing the speed of signal processing in critical applications.

Applications

The SN74LVC04ANS is used in various electronic circuits and systems that require logic level inversion. Its applications span across:

  • Consumer Electronics
  • Telecommunications
  • Computers and Computer Peripherals
  • Signal Processing
  • Data Management

Advantages

One of the main advantages of the SN74LVC04ANS is its low power consumption, which makes it suitable for battery-powered devices. Additionally, its wide operating voltage range allows for seamless integration into systems with varying logic levels without the need for additional components. The chip's small footprint also makes it an excellent choice for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC04ANS is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for the end-user.

Overall, the SN74LVC04ANS hex inverter from Texas Instruments is a versatile and reliable component that provides a simple and efficient solution for inverting logic levels in a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8735 $52.4100
140+ $0.7168 $100.3520
220+ $0.6944 $152.7680
300+ $0.6720 $201.6000
385+ $0.6496 $250.0960
520+ $0.5824 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess