EN
  • EN
  • DE

SN74LV86ADR

Part No SN74LV86ADR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1255366-SN74LV86ADR
Manufacturer Homepage www.ti.com
Family Name SN74LV86
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV86ADR CAD Model

Description

Product Overview: SN74LV86ADR from Texas Instruments

The SN74LV86ADR is a high-performance, low-voltage quadruple 2-input exclusive-OR gate integrated circuit, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to operate on a power supply range of 2 V to 5.5 V, making it suitable for battery-powered and low-power applications. Its versatility allows for interfacing with both 3.3 V and 5 V systems, providing a convenient solution for mixed-voltage environments.

With its small-footprint SOIC-14 package, the SN74LV86ADR is perfect for space-constrained applications. Its compact design does not compromise on performance, as it offers high-speed operation equivalent to the SN54/74LS86 constructed with Bipolar technology. The device's typical voltage-dependent propagation delay ensures fast output switching, which is crucial for high-speed data processing and communication systems.

The SN74LV86ADR features four independent exclusive-OR gates, making it a fundamental component for digital systems that require logic comparison, parity generation, and other Boolean logic functions. Each gate performs the Boolean function Y = A ⊕ B, where A and B are the inputs, and Y is the output. The exclusive-OR operation is essential in applications such as error detection and correction, encryption, and digital signal processing.

Built with Texas Instruments' advanced LinCMOS™ technology, the SN74LV86ADR offers the benefits of low static power consumption and input leakage, which is critical for power-sensitive designs. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The SN74LV86ADR also includes inputs and outputs that are designed to withstand ±5V even when the device is powered off, providing enhanced protection against electrostatic discharge and transient excess voltage. This feature adds to the robustness of the device, making it suitable for industrial and commercial applications where reliability is paramount.

In summary, the SN74LV86ADR from Texas Instruments is a versatile and reliable component that offers high-speed logic operations, low-power consumption, and robust protection features. It is an ideal choice for designers looking to implement efficient and compact digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2914 $50.9950
420+ $0.2391 $100.4220
650+ $0.2316 $150.5400
895+ $0.2242 $200.6590
1,155+ $0.2167 $250.2885
1,545+ $0.1943 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess