EN
  • EN
  • DE

SN74LV74PWLE

Part No SN74LV74PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255355-SN74LV74PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV74PWLE CAD Model

Description

SN74LV74PWLE Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LV74PWLE from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is designed for use in a wide range of applications requiring the capture and control of digital signals. It is particularly well-suited for implementing sequential logic circuits, storage registers, counters, and toggle functions in various electronic systems.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2 V to 5.5 V, accommodating a broad range of applications from low-voltage portable devices to standard logic level circuits.
  • Output Current: Capable of sourcing or sinking up to 8 mA at 5 V, providing robust drive capabilities.
  • Edge Triggered: Positive-edge triggered, ensuring reliable operation and synchronization with the clock signal.
  • Speed: Fast propagation delays and high clock rates facilitate use in high-speed systems.
  • Temperature Range: Specified from -40°C to 85°C, suitable for industrial environments.
  • Packaging: Available in TSSOP (thin shrink small outline package) form, which is ideal for space-constrained applications.

Applications:

The SN74LV74PWLE is versatile and can be used in a multitude of electronic systems, including:

  • Computers and Computer Peripherals
  • Data Storage Devices
  • Communication Equipment
  • Digital Signal Processing
  • Consumer Electronics
  • Embedded Systems

Benefits:

With its low-power consumption and high-speed operation, the SN74LV74PWLE is an excellent choice for both battery-powered and high-performance wired systems. The device's dual flip-flop configuration allows for compact circuit design, and its wide operating voltage range ensures compatibility with a variety of digital logic levels, making it a flexible solution for designers.

Quality and Reliability:

As with all Texas Instruments products, the SN74LV74PWLE is manufactured to the highest quality standards, ensuring reliable performance and longevity in the field. Whether for prototyping or mass production, this component is an excellent choice for designers looking for a dependable and efficient flip-flop solution.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess