The SN74LV573AZQNR is a high-performance, octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LV family, which operates at a lower voltage range, offering a significant reduction in power consumption while maintaining speed and performance.
Key Features
- Logic Type: Octal Transparent D-Type Latches with 3-state outputs
- Operating Voltage: 2 V to 5.5 V, making it ideal for low-voltage applications and compatible with TTL levels
- Output Drive Capability: Capable of driving up to 24 mA at the outputs, allowing for direct drive of LEDs and other displays
- Speed: Fast propagation delays and output transition times, ensuring quick response for time-critical applications
- Package: Supplied in a compact 20-pin package, which is highly space-efficient for modern electronic designs
- Temperature Range: Operates over a wide temperature range, making it suitable for industrial and automotive applications
Applications
The SN74LV573AZQNR is versatile and can be used in a variety of applications, including:
- Memory storage and retrieval systems
- Data communication and telecommunication systems
- Microprocessor or microcontroller buffer storage
- Portable electronics where power efficiency is critical
- Control systems in automotive and industrial environments
Quality and Reliability
As with all Texas Instruments products, the SN74LV573AZQNR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in even the most demanding conditions. The device is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.
Ordering Information
The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The part number SN74LV573AZQNR denotes the specific model and packaging configuration.