EN
  • EN
  • DE

SN74LV4066ADBRG4

Part No SN74LV4066ADBRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14SSOP / 4 Circuit IC Switch 1:1 75Ohm 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74LV4066
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261758-SN74LV4066ADBRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV4066ADBRG4 CAD Model

Description

SN74LV4066ADBRG4 - Quad Bilateral Analog Switch from Texas Instruments

The SN74LV4066ADBRG4 is a high-performance, silicon-gate CMOS device from Texas Instruments that features four independent bilateral switches. It is designed for applications requiring a wide range of analog signal handling capabilities. With a low on-state resistance and a wide voltage range, this component is particularly well-suited for multiplexing and demultiplexing applications, as well as for use in signal gating, chopping, modulation, or switching of analog signals.

Key Features:

  • Wide Operating Voltage: The device operates at a wide voltage range of 2 V to 5.5 V, making it compatible with typical 3.3 V and 5 V systems.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High On-Off Output Voltage Ratio: The SN74LV4066ADBRG4 offers a high degree of signal integrity with a high on-off output voltage ratio.
  • Low Crosstalk Between Switches: The device is designed to minimize crosstalk, an essential feature for maintaining signal quality in complex circuits.
  • Low On-State Resistance: The switch provides low on-state resistance, typically around 5 ohms, ensuring minimal signal attenuation during transmission.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from static electricity.
  • Wide Operating Temperature Range: The SN74LV4066ADBRG4 can operate over an industrial temperature range of -40°C to 85°C.

Applications:

The versatility of the SN74LV4066ADBRG4 makes it a great choice for a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication systems
  • Audio and video signal routing
  • Sample and hold circuits
  • Switchable filters and other analog signal processing tasks

With its robust design and flexible usage, the SN74LV4066ADBRG4 from Texas Instruments is an ideal choice for designers looking to incorporate reliable analog switching capabilities into their electronic projects.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1581 $50.5920
775+ $0.1297 $100.5175
1,195+ $0.1257 $150.2115
1,645+ $0.1216 $200.0320
2,130+ $0.1176 $250.4880
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess