EN
  • EN
  • DE

SN74LV4053ATDRQ1

Part No SN74LV4053ATDRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description TRIPLE 2-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER | IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV4053
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255310-SN74LV4053ATDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV4053ATDRQ1 CAD Model

Description

SN74LV4053ATDRQ1 - Texas Instruments Triple 2-Channel Analog Multiplexer/Demultiplexer

The SN74LV4053ATDRQ1 is a versatile and high-performance triple 2-channel analog multiplexer/demultiplexer integrated circuit from Texas Instruments, designed for automotive and industrial applications. This IC allows the sharing of a common output/input among two different components or signal paths, providing an efficient solution for signal routing and switching in complex electronic systems.

Constructed using advanced silicon-gate CMOS technology, the SN74LV4053ATDRQ1 offers low on-state resistance and low power consumption while maintaining high-speed operation. This makes it an excellent choice for power-sensitive designs where efficient energy usage is crucial. The device operates over a broad voltage range of 2.7V to 5.5V, making it compatible with a variety of logic systems and ensuring its flexibility in different design architectures.

Featuring three independent 2-channel multiplexers, each with a separate enable input, the SN74LV4053ATDRQ1 provides designers with precise control over signal paths. This is particularly useful in applications requiring multiple signal processing or routing configurations. The device's high degree of integration reduces the need for multiple components, thereby saving space and simplifying the overall design.

The SN74LV4053ATDRQ1 is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint suitable for space-constrained applications. The TDRQ1 suffix indicates that this product meets the stringent quality standards required for automotive applications, ensuring reliability and performance under harsh conditions.

With its low crosstalk and high off-isolation, the SN74LV4053ATDRQ1 is ideal for a range of applications including signal gating, multiplexing, and demultiplexing in automotive infotainment systems, navigation systems, and advanced driver assistance systems (ADAS). It can also be used in industrial controls, instrumentation, and telecommunication systems where high-quality analog signal handling is necessary.

Overall, the SN74LV4053ATDRQ1 from Texas Instruments is a highly reliable and efficient solution for designers looking to optimize their analog signal routing with a product that combines performance, versatility, and automotive-grade robustness.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4843 $50.8515
255+ $0.3974 $101.3370
390+ $0.3850 $150.1500
540+ $0.3726 $201.2040
695+ $0.3602 $250.3390
930+ $0.3229 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess