EN
  • EN
  • DE

TLV320DAC26IRHBRG4

Part No TLV320DAC26IRHBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LOW POWER STEREO AUDIO DAC WITH HEADPHONE/SPEAKER AMPLIFIER | IC DAC 24BIT 96K 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DAC
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLV320DAC26
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270401-TLV320DAC26IRHBRG4
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC26IRHBRG4 CAD Model

Description

The TLV320DAC26IRHBRG4 is a high-performance audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality in a wide range of consumer and professional audio applications. This integrated circuit is part of the esteemed TLV320 family, known for its low power consumption, compact form factor, and impressive audio fidelity.

Key Features

  • High-Quality Audio Output: With a dynamic range of 93 dB and a signal-to-noise ratio (SNR) of 93 dB, the TLV320DAC26IRHBRG4 ensures crisp and clear audio reproduction, making it suitable for high-definition audio systems.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low-power playback mode that significantly reduces battery consumption in portable devices.
  • Flexible Sampling Rates: The device supports multiple sampling rates ranging from 8 kHz to 96 kHz, allowing for versatility in different playback scenarios and compatibility with various audio formats.
  • Integrated Headphone Amplifier: This DAC features an on-chip headphone amplifier, simplifying design and reducing the need for external components.
  • Programmable Digital Filters: Users can tailor audio performance to specific needs thanks to the programmable digital filters included in the device.

Applications

The TLV320DAC26IRHBRG4 is ideal for a variety of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Digital Audio Workstations
  • Home Theater Systems
  • Automotive Audio Systems

Technical Specifications

Parameter Value
Resolution 16-Bit
Dynamic Range 93 dB
SNR 93 dB
Sampling Rate 8 kHz to 96 kHz
Supply Voltage 1.65V to 3.6V
Interface I²S, LJ, RJ, DSP

With its robust feature set and high-quality audio output, the TLV320DAC26IRHBRG4 from Texas Instruments stands out as a premier choice for designers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1183 $56.9464
18+ $5.8406 $105.1308
27+ $5.6581 $152.7687
37+ $5.4756 $202.5972
48+ $5.2931 $254.0688
64+ $4.7455 $303.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess