EN
  • EN
  • DE

SN74LV4052APWRE4

Part No SN74LV4052APWRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP / 2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4052
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261767-SN74LV4052APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV4052APWRE4 CAD Model

Description

The SN74LV4052APWRE4 from Texas Instruments is a versatile dual 4-channel multiplexer/demultiplexer that is designed to operate from 2.7 V to 5.5 V. This makes it suitable for a wide range of applications, from consumer electronics to industrial systems. The device is part of the 74LV family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Wide Operating Voltage Range: 2.7 V to 5.5 V, accommodating various logic levels and making it suitable for battery-operated devices.
  • Low Power Consumption: The device features a typical low power consumption, which is crucial for power-sensitive applications.
  • Dual 4-channel Multiplexing: The SN74LV4052APWRE4 can route signals from two sets of four inputs to two outputs, or vice versa, providing flexibility in signal routing.
  • Bidirectional Signal Handling: It can be used as both a multiplexer and a demultiplexer, allowing bidirectional use and simplifying design.
  • High On-Off Output Voltage Ratio: This feature provides a high degree of signal isolation when in the 'off' state.
  • Low Crosstalk: The device is designed to minimize interference between channels, ensuring signal integrity.
  • Break-Before-Make Switching: This configuration prevents momentary shorting when switching between channels.

Applications

The SN74LV4052APWRE4 is ideal for a variety of applications, including:

  • Signal routing in audio and video systems
  • Data acquisition systems
  • Communication systems
  • Analog-to-digital conversion
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV4052APWRE4 is no exception. The device is available in a TSSOP (Thin Shrink Small Outline Package) and is specified for operation over the extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2016 $50.4000
605+ $0.1654 $100.0670
940+ $0.1602 $150.5880
1,290+ $0.1551 $200.0790
1,670+ $0.1499 $250.3330
2,235+ $0.1344 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,670 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess