EN
  • EN
  • DE

SN74LV4052APWR

Part No SN74LV4052APWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance(CS off, CD off) 0.5pF, 13.1pF
Max Leakage Current (IS off) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 007145-SN74LV4052APWR
Family Name SN74LV4052A
Introduction Date March 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LV4052APWR CAD Model

Description

The SN74LV4052APWR is an advanced dual 4-channel analog multiplexer/demultiplexer designed and manufactured by Texas Instruments, a leading global semiconductor company. This high-performance product is designed to operate from 2 V to 5.5 V, making it suitable for both 3.3-V and 5-V systems. The device can handle both analog and digital signals, and it has channel select inputs which determine the one of four channels to be turned on for each multiplexer/demultiplexer.

The SN74LV4052APWR is characterized by its low ON-state resistance and excellent ON-state resistance match. The device also features break-before-make circuitry which prevents signal disruption during channel switching. The device has a wide operating temperature range of -40°C to 85°C, ensuring its reliability in various environments.

This product has been designed with the latest technology to achieve high-speed operation while maintaining CMOS low power dissipation. It is equipped with an inhibit input circuit which disables all the switches when high. Its binary address decoding on chip ensures that only one switch is on at any given time, preventing any possible short circuit.

The SN74LV4052APWR is designed in a TSSOP (PW) package with 16 pins. This compact, surface-mount package allows for a smaller board footprint and lower profile than traditional packages. This makes the product suitable for a wide range of applications including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

In terms of compliance, the SN74LV4052APWR is RoHS (Restriction of Hazardous Substances) compliant, meaning it adheres to environmental regulations by not containing harmful substances. It also meets or exceeds the requirements of the ANSI Standards, ensuring its quality and reliability.

With its advanced features and robust design, the SN74LV4052APWR from Texas Instruments provides a reliable and efficient solution for various signal processing applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2390 $50.1900
510+ $0.1961 $100.0110
790+ $0.1900 $150.1000
1,090+ $0.1839 $200.4510
1,410+ $0.1777 $250.5570
1,885+ $0.1594 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,580 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess