EN
  • EN
  • DE

SN74LV4051ATPWRQ1

Part No SN74LV4051ATPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance(CS off, CD off) 0.5pF, 23.4pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 082376-SN74LV4051ATPWRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4051ATPWRQ1 CAD Model

Description

Product Description: SN74LV4051ATPWRQ1 from Texas Instruments

The SN74LV4051ATPWRQ1 is a high-performance, monolithic device manufactured by Texas Instruments. It is a single 8-Channel Analog Multiplexer/Demultiplexer designed for 2-V to 5.5-V VCC operation. This device is capable of handling both digital and analog signals, making it a versatile component for various applications.

It features an inhibit input (INH) that, when driven high, disables all the switches to their off state. When the inhibit input is low, the single 8:1 multiplexer/demultiplexer is selected by the address inputs (A0, A1, and A2). This device also features break-before-make switching action. With such a feature, it prevents momentary shorting when switching channels.

The SN74LV4051ATPWRQ1 can be used for routing signals from capacitive touch pads, capacitive sensors, or other analog or digital sources to an ADC or other load in automotive and industrial applications. Its wide operating voltage range and robust design make it ideal for a range of applications, including signal routing, data acquisition, and signal processing tasks.

One of the key benefits of this device is its low ON-state resistance. This characteristic results in minimal signal distortion and provides excellent signal integrity. Furthermore, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance even in harsh environments.

The SN74LV4051ATPWRQ1 comes in a TSSOP (PW) package and is lead/Ball Grid Array (BGA) and Green (RoHS & no Sb/Br) compliant. It is also supported by Texas Instruments' comprehensive technical support and reliability data, ensuring that customers have the resources they need to integrate this device into their designs effectively.

With its combination of performance, versatility, and reliability, the SN74LV4051ATPWRQ1 from Texas Instruments is a valuable component for any application requiring high-quality signal routing and multiplexing.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2772 $51.2820
440+ $0.2275 $100.1000
685+ $0.2204 $150.9740
940+ $0.2133 $200.5020
1,215+ $0.2061 $250.4115
1,625+ $0.1848 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess