EN
  • EN
  • DE

SN74LV393ATPWRG4Q1

Part No SN74LV393ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTER | IC COUNTER BINARY 4B DL 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74LV393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255275-SN74LV393ATPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV393ATPWRG4Q1 CAD Model

Description

SN74LV393ATPWRG4Q1 Dual 4-Bit Binary Counters from Texas Instruments

The SN74LV393ATPWRG4Q1 is a high-performance, dual 4-bit binary counter integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. This device is part of the LV family, which operates at a lower voltage range, making it suitable for battery-operated and portable applications where power efficiency is critical.

Constructed with advanced silicon-gate CMOS technology, the SN74LV393ATPWRG4Q1 offers optimal speed-power combination, ensuring reliable performance with minimal power consumption. This feature is especially beneficial in automotive and industrial applications where long-term operational stability is essential.

The dual 4-bit binary counters are designed with two individual counter modules that can be used separately or cascaded together to create an 8-bit counter. Each counter increases its value by one on every positive-going transition of the clock input while the clear input resets the counter to zero. The clear function is independent of the clock and is initiated by a low level at the clear input.

Furthermore, the SN74LV393ATPWRG4Q1 boasts a wide operating voltage range from 2V to 5.5V, which provides versatile compatibility with TTL (Transistor-Transistor Logic) levels, ensuring ease of integration into a variety of circuit designs. The device also supports a wide operating temperature range from -40°C to 125°C, making it suitable for use in harsh environments that are common in automotive applications.

Available in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN74LV393ATPWRG4Q1 is designed for space-saving on PCBs (Printed Circuit Boards) without compromising performance. The device is also qualified for automotive applications, as indicated by the 'Q1' suffix, ensuring it meets the stringent quality and reliability standards required for use in vehicles.

In summary, the SN74LV393ATPWRG4Q1 from Texas Instruments is a versatile and reliable choice for designing efficient and compact digital systems. Its low-power operation, robust temperature range, and automotive qualification make it an ideal choice for a wide array of applications, including automotive, industrial, and consumer electronics.

You May Also Be Interested in

Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5335 $53.6725
80+ $1.2583 $100.6640
125+ $1.2190 $152.3750
170+ $1.1797 $200.5490
220+ $1.1403 $250.8660
295+ $1.0224 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,257 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess