EN
  • EN
  • DE

SN74LV393APW

Part No SN74LV393APW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS | IC DUAL 4BIT BINRY COUNTR14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74LV393
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1255273-SN74LV393APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV393APW CAD Model

Description

SN74LV393APW Dual 4-Bit Binary Counters

The SN74LV393APW from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit, designed for use in a wide range of digital applications. This device features two individual counters in a single package, providing users with a compact and efficient solution for frequency division and counter operations.

Key Features:

  • Logic Type: Binary Counter
  • Number of Bits per Element: 4
  • Number of Elements: 2
  • Supply Voltage Range: 2 V to 5.5 V
  • Maximum Clock Frequency: 100 MHz
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount

The device is characterized for operation from -40°C to 85°C, making it suitable for commercial, industrial, and even some harsher environments. Its low-voltage operation from 2 V to 5.5 V allows it to be used in both traditional 5V systems and newer low-voltage applications, providing design flexibility.

The SN74LV393APW's high clock frequency capability of up to 100 MHz facilitates its use in high-speed systems, and its dual counter design allows for cascading with other counter devices for extended count lengths. Each counter has a separate clock input (CLK), a reset input (CLR), and output (Q) for each bit.

The TSSOP-14 (Thin Shrink Small Outline Package) ensures a small footprint on the PCB, optimizing board space without sacrificing performance. The surface mount design aligns with modern automated assembly processes, making it suitable for high-volume production.

Overall, the SN74LV393APW is a reliable and versatile component that delivers Texas Instruments' quality and performance, making it an excellent choice for designers looking to implement effective timing and counting solutions in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4306 $51.6720
250+ $0.4034 $100.8500
385+ $0.3898 $150.0730
555+ $0.3625 $201.1875
720+ $0.3489 $251.2080
895+ $0.3353 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,165 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess