EN
  • EN
  • DE

SN74LV373ATNSR

Part No SN74LV373ATNSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D LATCH 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LV373
Other Names 296-21040-1,-SN74LV373ATNSRG4,296-21040-6,296-21040-1,296-SN74LV373ATNSRDKR,296-SN74LV373ATNSRCT,-SN74LV373ATNSRG4R,296-21040-2,2156-SN74LV373ATNSR,SN74LV373ATNSRG4,-296-21040-1,-SN74LV373ATNSRR,296-21040-6,SN74LV373ATNSRG4,TEXTISSN74LV373ATNSR,296-21040-2,296-SN74LV373ATNSRTR,-296-21040-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257261-SN74LV373ATNSR
Ultra Librarian 3D Model Ultra Librarian SN74LV373ATNSR CAD Model

Description

Product Overview: SN74LV373ATNSR

The SN74LV373ATNSR is a high-performance, octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LV family, which operates on a low-voltage range, making it suitable for battery-operated and portable applications. The SN74LV373ATNSR is an essential component for designers looking to implement latch functions in their digital systems with a focus on power efficiency and reliability.

Key Features:

  • Logic Type: Octal Transparent D-type Latches with 3-state outputs
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a wide range of applications from low-voltage portable devices to standard 5V logic systems.
  • Output Drive Capability: Capable of driving up to 24mA at the output, allowing for direct drive of LEDs and other high-current loads.
  • Logic Level Compatibility: 5V tolerant inputs allow for interfacing with higher voltage logic levels without damage.
  • Low Power Consumption: The device features a low ICC of 20µA max, contributing to energy-efficient designs.
  • Packaging: Supplied in a 20-pin SSOP (Shrink Small Outline Package) that is space-saving and ideal for compact PCB layouts.

Applications:

The SN74LV373ATNSR is versatile and can be used in a variety of applications, including:

  • Temporary data storage
  • Data buffering for CPUs, ALUs, and other computing systems
  • Interface and bus isolation
  • Industrial control systems
  • Portable electronics

Performance and Quality:

With Texas Instruments' commitment to high-quality manufacturing, the SN74LV373ATNSR is designed to deliver consistent and reliable performance. The device meets stringent industry standards and is subjected to rigorous testing to ensure it withstands a broad range of operating conditions.

Whether you're designing consumer electronics, industrial control systems, or any application requiring a reliable latching solution, the SN74LV373ATNSR from Texas Instruments is an excellent choice for your design needs, offering both versatility and efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess