EN
  • EN
  • DE

SN74LV373AIPWRQ1

Part No SN74LV373AIPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LV
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1255261-SN74LV373AIPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV373
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV373AIPWRQ1 CAD Model

Description

SN74LV373AIPWRQ1 Octal Transparent D-Type Latches with 3-State Outputs

The SN74LV373AIPWRQ1 from Texas Instruments is a high-performance, octal transparent D-type latch designed for automotive and other applications requiring the highest level of specifications and standards. This integrated circuit is part of the LV family of products, which are known for their low-voltage operation and low-power consumption.

With its 3-state outputs, the SN74LV373AIPWRQ1 latch is capable of driving heavily loaded outputs with high fan-out while maintaining signal integrity. This makes it an ideal choice for interfacing with bus lines in a system. The device features a wide operating voltage range from 2V to 3.6V, which allows for use in systems with varying logic levels without the need for level shifters.

The SN74LV373AIPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "PW" in its part number, and is qualified for automotive applications, as indicated by the "Q1" suffix. This package is surface-mountable and well-suited for compact PCB layouts, offering a space-saving solution for modern electronic systems.

Key features of the SN74LV373AIPWRQ1 include:

  • 8-bit D-type latches with 3-state outputs
  • Wide operating voltage range: 2V to 3.6V
  • Low power consumption
  • High drive capability: ±24-mA output drive at 3.3V
  • Edge-triggered D-type inputs
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

The device's performance is optimized for use in harsh automotive environments, ensuring reliable operation under extreme conditions. It is also suitable for a range of applications, including but not limited to, data storage, address latching, and as a buffer for data buses.

Texas Instruments ensures that the SN74LV373AIPWRQ1 meets stringent quality and reliability standards, making it a trusted component for automotive manufacturers and electronics designers looking for a robust latching solution. With its combination of high-speed operation, low-voltage power efficiency, and automotive qualification, the SN74LV373AIPWRQ1 is an excellent choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9009 $54.0540
140+ $0.7392 $103.4880
210+ $0.7161 $150.3810
290+ $0.6930 $200.9700
375+ $0.6699 $251.2125
500+ $0.6006 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess