EN
  • EN
  • DE

SN74LV32PWLE

Part No SN74LV32PWLE
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description OR GATE, LV/LV-A/LVX/H SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LV32
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672566-SN74LV32PWLE
Ultra Librarian 3D Model Ultra Librarian SN74LV32PWLE CAD Model

Description

SN74LV32PWLE Quad 2-Input OR Gate from Texas Instruments

The SN74LV32PWLE is a high-performance, quad 2-input OR gate integrated circuit from Texas Instruments, designed to operate from a 2 V to 5.5 V VCC supply. It is part of the LV family, which signifies low-voltage operation. This IC is optimized for use in a wide range of applications, including consumer electronics, automotive, and industrial systems where the need for low power consumption and stable operation is paramount.

Each of the four gates performs the Boolean function Y = A + B or Y = A OR B in positive logic, where Y is the output and A and B are the inputs. The SN74LV32PWLE is characterized for operation from -40°C to 85°C, making it suitable for commercial and industrial temperature ranges.

Key features of the SN74LV32PWLE include:

  • Support for 2 V to 5.5 V VCC operation, providing compatibility with a variety of logic levels.
  • Low power consumption, which is critical for battery-powered and energy-saving applications.
  • High output drive, which can source or sink up to 4 mA at 5 V, allowing for direct drive of small loads.
  • Inputs and outputs are over-voltage tolerant up to 5.5 V, providing additional robustness against unexpected voltage spikes.
  • Typical tpd of 4.5 ns at 5 V, ensuring fast response times for critical applications.

The SN74LV32PWLE comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the suffix 'PWLE' in its part number. This package is suitable for surface-mount technology (SMT) and is known for its small footprint on printed circuit boards (PCBs), making it ideal for designs where space is at a premium.

Overall, the SN74LV32PWLE from Texas Instruments represents a reliable and efficient solution for implementing OR logic functions in a variety of electronic systems. Its low-voltage operation, combined with its robust feature set, ensures that it can meet the demands of modern, compact, and power-conscious designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess