EN
  • EN
  • DE

SN54HC4002J

Part No SN54HC4002J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC4002 DUAL 4-INPUT POSITIVE-N / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC4002
Standard Package 55 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669737-SN54HC4002J
Ultra Librarian 3D Model Ultra Librarian SN54HC4002J CAD Model

Description

Product Overview: SN54HC4002J by Texas Instruments

The SN54HC4002J is a high-performance, dual 4-input positive-NOR gate integrated circuit, designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This IC is part of the HC family, which is well-known for its high-speed CMOS technology, offering a perfect blend of speed, power efficiency, and noise immunity suitable for a wide range of digital applications.

Encased in a robust J package, the SN54HC4002J is designed to operate over a broad voltage range of 2V to 6V, making it versatile for use in various systems. It features a standardized symmetrical output drive, which ensures balanced propagation delays and transition times. This characteristic is crucial for applications requiring precise timing and synchronization.

The dual 4-input NOR gate configuration of the SN54HC4002J allows for the implementation of complex logic functions with minimal components. Each gate in the IC has four inputs, and the output is true only when all inputs are false, providing a convenient way to create combinational logic circuits such as control systems, decision-making circuits, and various types of computational logic.

Furthermore, the SN54HC4002J boasts a wide operating temperature range, making it suitable for industrial-grade applications that may be exposed to harsh environmental conditions. The device also features a low power consumption, which is essential for battery-powered devices and energy-sensitive applications. Its inputs are also designed to be tolerant to higher voltages, ensuring compatibility with a range of input signal levels and protecting the device from potential damage due to voltage spikes.

In summary, the SN54HC4002J is a reliable and efficient solution for designers looking to implement NOR gate logic in their digital systems. With its high-speed performance, low power consumption, and robust design, this IC from Texas Instruments stands out as a top choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2036 $51.2576
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4643 $202.0726
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess