Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255252-SN74LV32DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV32DR CAD Model

Description

The SN74LV32DR from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate integrated circuit that belongs to the 74LV family. This logic gate IC is designed to operate with a power supply range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. With its low-voltage operation, the SN74LV32DR is ideal for use in battery-powered devices, portable electronics, and other applications where power efficiency is crucial.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Supply Voltage Range: 2 V to 5.5 V
  • Output Current: ±32 mA
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Propagation Delay Time: 4.5 ns at 5 V
  • RoHS Compliant: Yes

Applications

The SN74LV32DR is versatile and can be used in a wide array of applications including:

  • Smartphones
  • Tablets
  • Portable communication devices
  • Computing devices
  • Embedded systems
  • Power management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV32DR is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Environmental Consideration

As an environmentally responsible component, the SN74LV32DR is RoHS compliant, which means it is free from hazardous substances such as lead, making it suitable for use in electronic products that are sold in regions with strict environmental regulations.

Ordering Information

The SN74LV32DR comes in a SOIC-14 package and is available in tape and reel packaging for automated assembly processes. For detailed ordering and shipping information, consult the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention