The SN74LV32ATPWRQ1 from Texas Instruments is a high-performance, automotive-grade quad 2-input positive-OR gate integrated circuit designed to operate in the demanding environments of automotive applications. This device is part of Texas Instruments' 74LV family, which is known for low-voltage operation and low power consumption.
Key Features:
- Operating Voltage: The device supports a wide operating voltage range from 2V to 5.5V, making it versatile for various low-voltage applications.
- High Drive: With the ability to source and sink up to 8 mA at 5V, it provides adequate drive capability for moderate loads.
- Logic Level Compatibility: The SN74LV32ATPWRQ1 is compatible with TTL-level inputs, ensuring ease of integration with existing digital systems.
- Automotive-Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, including enhanced product change notifications and product traceability.
- Low Power Consumption: The device benefits from CMOS technology, which ensures low power dissipation.
- Package: It is available in TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
- Temperature Range: Designed to withstand extreme conditions, it operates over an extended temperature range of -40°C to 125°C.
Applications:
The SN74LV32ATPWRQ1 is ideal for a wide range of automotive applications, including:
- Body control modules
- Infotainment systems
- Instrument cluster
- Engine control units
- Powertrain systems
With its robust design and high reliability, the SN74LV32ATPWRQ1 is a preferred choice for automotive engineers looking for a logic solution that can withstand the harsh conditions of automotive environments while maintaining high performance and precision.
For detailed information about the SN74LV32ATPWRQ1, including datasheets, technical documents, and support tools, visit the Texas Instruments official website or contact your local sales representative.