EN
  • EN
  • DE

SN74LV273ARGYRG4

Part No SN74LV273ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255241-SN74LV273ARGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV273ARGYRG4 CAD Model

Description

SN74LV273ARGYRG4 Octal D-Type Flip-Flop by Texas Instruments

The SN74LV273ARGYRG4, manufactured by Texas Instruments, is an advanced integrated circuit designed to provide high-performance edge-triggered D-type flip-flop functionality. This device is part of the LV family, which indicates that it operates at low voltage levels, making it suitable for a wide range of applications, from consumer electronics to sophisticated industrial systems.

SN74LV273ARGYRG4 Product Image

With its octal (eight) flip-flops, each with a clear input, the SN74LV273ARGYRG4 is ideal for use in storage registers, shift registers, and as part of state machines. The device's clear input ensures that all flip-flops can be reset simultaneously, which is critical for initializing states and synchronizing systems during power-up or after error conditions.

The SN74LV273ARGYRG4 operates over a broad voltage range from 2V to 5.5V, which provides excellent design flexibility. This range allows for compatibility with both legacy 5V systems and newer, low-power 3.3V systems. The low-voltage operation also helps in reducing the overall power consumption of the system, which is essential for battery-operated devices.

This device's high-speed performance is characterized by a typical clock-to-Q output delay of only 6.5ns at 5V, which makes it an excellent choice for high-speed data processing applications. Additionally, the SN74LV273ARGYRG4 has a high-drive output, which can source or sink up to 24mA at the output, providing good signal integrity even in demanding environments.

The SN74LV273ARGYRG4 comes in a compact VQFN (RGY) 20-pin package, which is designed to save space on the PCB while still offering excellent thermal performance and reliability. The device is also characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of temperature conditions.

In summary, the SN74LV273ARGYRG4 by Texas Instruments is a versatile, low-voltage octal flip-flop IC that provides reliable performance for a multitude of digital applications. Its fast speed, broad operating voltage range, and robust output drive make it an excellent choice for designers looking to create efficient and high-performance electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5699 $51.2910
215+ $0.4677 $100.5555
335+ $0.4530 $151.7550
460+ $0.4384 $201.6640
590+ $0.4238 $250.0420
790+ $0.3800 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess