EN
  • EN
  • DE

SN74LV244ATPW

Part No SN74LV244ATPW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV244
Other Names TEXTISSN74LV244ATPW,SN74LV244ATPWG4,296-34050-5,SN74LV244ATPWG4,296-SN74LV244ATPW,SN74LV244ATPW,SN74LV244ATPWE4,SN74LV244ATPWE4,2156-SN74LV244ATPW,296-34050-5
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259488-SN74LV244ATPW
Ultra Librarian 3D Model Ultra Librarian SN74LV244ATPW CAD Model

Description

Product Overview: SN74LV244ATPW

The SN74LV244ATPW is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver reliable and efficient performance in a wide array of digital applications. This integrated circuit is part of the 74LV family and is specifically crafted to operate at low voltage while providing the capability to drive loads with high output current requirements.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Supply Voltage Range: 2.7V to 3.6V
  • Output Current: High drive capability with ±24-mA output drive at 3.3 V
  • Operating Temperature Range: -40°C to 85°C
  • Logic Level Compatibility: 5V tolerant inputs for interfacing with 5V logic levels
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • RoHS Compliance: Yes, it meets environmental standards for lead-free components

Applications

The SN74LV244ATPW is versatile in its use and can be implemented in a variety of digital systems. Its primary applications include:

  • Driving bus lines or buffer memory address registers
  • Serving as a line driver for data transmission
  • Interfacing with high-speed ADCs or DACs
  • Functioning in control systems for industrial applications
  • Use in telecommunications and networking equipment

Product Advantages

With its low-voltage operation and high-output drive capability, the SN74LV244ATPW ensures minimal power consumption while maintaining signal integrity. The device's 5V tolerant inputs make it a suitable choice for mixed-voltage environments, allowing seamless integration with legacy systems. Additionally, the robust TSSOP packaging makes it a reliable choice for space-constrained applications.

The SN74LV244ATPW from Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to optimize their digital systems with high-quality buffer/line driver solutions.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4039 $50.4875
305+ $0.3315 $101.1075
470+ $0.3211 $150.9170
645+ $0.3107 $200.4015
835+ $0.3004 $250.8340
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,563 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess