The SN74LV244A from Texas Instruments is a high-performance, octal buffer and driver designed to facilitate low-voltage operation and drive capability. This device is ideal for driving bus lines or buffer memory address registers with its robust design and versatile features.
Key Features
- Logic Family: LV - Low-Voltage CMOS
- Operation Voltage Range: 2.0V to 5.5V
- Drive Capability: Capable of driving ±24-mA at 3.3V
- 3-State Outputs: Can drive bus lines or buffer memory address registers with 3-state functionality that enables the outputs to assume a high-impedance state, thereby not interfering with the operation of other devices connected to the bus.
- Organization: 8-bit wide, dual buffers/line drivers with 3-state outputs
- Package Options: Available in a variety of packages including SOIC, TSSOP, and TVSOP
Applications
The SN74LV244A is versatile and can be used in a variety of applications. It is commonly employed in systems that require a high drive and low-voltage operation, such as:
- Memory Drivers
- Buffer Drivers
- Bus-Oriented Systems
- Industrial Controls
- Data Communication Systems
Performance and Quality
Texas Instruments is committed to providing high-quality and reliable products. The SN74LV244A is no exception, offering excellent performance across a wide range of operating conditions. It also features low power consumption and is characterized for operation from -40°C to 85°C, making it suitable for industrial applications.
Additional Information
For detailed specifications, application notes, and further information, customers can access the full datasheet and support resources on the Texas Instruments website. Designers and engineers can also utilize Texas Instruments' online tools and community forums for design support and product discussion.